EN
  • EN
  • DE

RLZ9.1C

Part No RLZ9.1C
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183447-RLZ9.1C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ9.1C CAD Model

Description

The RLZ9.1C is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and overvoltage protection in electronic circuits. It provides a stable 9.1V reference voltage and features low reverse leakage current, making it suitable for power-sensitive applications. Its compact design allows for integration into space-constrained devices.

Applications:

  • Voltage regulation in power supplies: Maintaining a stable output voltage against input voltage or load variations.
  • Overvoltage protection: Shielding sensitive components from voltage spikes and surges.
  • Voltage clamping: Limiting voltage levels to protect circuits from damage.
  • Reference voltage for ADCs and comparators: Providing a stable reference for accurate measurements.
  • Automotive Electronics: Used in various automotive control and monitoring systems.

Features:

  • Precise 9.1V Zener Voltage: Provides a stable and accurate voltage reference.
  • Low Reverse Leakage Current: Reduces power dissipation and increases efficiency.
  • Small Package Size: Allows for high-density mounting and space-saving designs.
  • High Surge Current Capability: Withstands transient voltage spikes without degradation.
  • Excellent Clamping Characteristics: Provides effective protection against overvoltage.

Benefits:

  • Stable Circuit Performance: Ensures reliable operation of electronic devices.
  • Enhanced Circuit Protection: Safeguards against damage from voltage surges.
  • Reduced Power Consumption: Low leakage contributes to energy efficiency.
  • Simplified Design: Easy integration into existing circuits.
  • Prolonged Component Lifespan: Protects against voltage-related failures.

Technical Specifications (Typical):

  • Zener Voltage (Vz): 9.1V
  • Zener Current (Iz): Refer to the datasheet for specific values based on operating conditions.
  • Reverse Leakage Current (Ir): Typically in the microampere range.
  • Power Dissipation (Pd): Varies depending on the package type; consult the datasheet.
  • Operating Temperature Range: Usually -55°C to +150°C.

The Rohm Semiconductor RLZ9.1C Zener diode is a reliable and efficient component widely used for voltage regulation and overvoltage protection. Its stable voltage, low leakage, and small form factor make it an excellent choice for diverse electronic applications. Always consult the official Rohm Semiconductor datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess