EN
  • EN
  • DE

RB558VA150TR

Part No RB558VA150TR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description Rectifier Diode Schottky 150V 0.5A Automotive 2-Pin TUMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 978163-RB558VA150TR
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB558VA150TR CAD Model

Description

The RB558VA150TR is a Schottky Barrier Diode manufactured by Rohm Semiconductor. Schottky diodes offer fast switching speeds and low forward voltage drop, making them ideal for applications requiring efficient rectification and signal processing.

Applications:

  • High-Speed Switching Circuits: Used in high-frequency switching power supplies and converters.
  • Mixers and Detectors: Employed in RF mixers and detectors for signal processing.
  • Clamping Circuits: Used to clamp voltage levels in sensitive electronic circuits.
  • Protection Circuits: Provides reverse polarity protection and overvoltage protection.
  • Sampling Circuits: Used in sample-and-hold circuits for data acquisition.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Small Package Size: Allows for use in compact electronic devices.
  • Low Junction Capacitance: Minimizes signal distortion in high-frequency circuits.
  • High Surge Current Capability: Withstands high current surges without damage.

Benefits:

  • Improved Circuit Efficiency: Reduces power loss and extends battery life.
  • Faster Switching Speed: Enables high-frequency operation and improves circuit performance.
  • Enhanced System Reliability: Provides robust protection against voltage spikes and reverse polarity.
  • Smaller Board Size: Enables compact designs for portable devices.

Additional Details:

The specific details such as forward voltage drop, reverse leakage current, maximum forward current, junction capacitance, and package type are found in the product datasheet from Rohm Semiconductor. Consult the datasheet for detailed electrical characteristics, thermal characteristics, and application circuits. The datasheet provides absolute maximum ratings for current, voltage and temperature. The datasheet includes information on mounting and soldering recommendations. It specifies the device's thermal resistance, critical for thermal management in high-power applications. Always check the latest revision of the datasheet for the most up-to-date information. Consider using appropriate heat sinking if operating at or near the maximum current rating.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,205+ $0.0480 $57.8400
2,935+ $0.0394 $115.6390
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,095+ $0.0357 $288.9915
10,835+ $0.0320 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,223 pieces
MOQ: 1205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess