The RB551VM-30GJTE-17 is a Schottky barrier diode produced by Rohm Semiconductor. This diode is designed for high-speed switching and rectification applications. Its key features include a low forward voltage drop and fast reverse recovery time. The 'VM' indicates it is a compact and efficient device suited for modern electronics.
Applications
- High-speed switching circuits
- DC-DC converters
- Voltage clamping
- Reverse polarity protection
- Mobile devices
Features
- Low forward voltage drop
- Fast reverse recovery time
- Small surface mount package
- High reliability
- Lead-free and RoHS compliant
Benefits
- Improved efficiency in power conversion
- Reduced power dissipation
- Compact design for miniaturization
- Enhanced reliability
- Environmentally friendly
Additional Details
The RB551VM-30GJTE-17 is offered in a small surface-mount package, making it ideal for compact PCB designs. Its low forward voltage drop helps minimize power loss, enhancing the efficiency of circuits. The fast reverse recovery time is crucial in high-frequency switching applications, reducing switching losses and improving overall performance. The Schottky diode is used extensively in portable electronic devices, power supplies, and other applications requiring efficient and reliable performance. The combination of performance, size, and reliability makes it a versatile choice for various electronic applications.
Technical Specifications:
- Configuration: Single
- Reverse Voltage: 30V
- Forward Current: 0.1A
- Forward Voltage: 0.4 V (Typical)
- Package: VMD3