The RB520SML-40T2RW is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and low forward voltage drop, making it suitable for various electronic circuits.
Applications
- DC-DC converters
- Reverse polarity protection
- Switching power supplies
- High-frequency rectification
- Freewheeling diode applications
Features
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- High-speed switching: Enables fast and efficient operation in switching circuits.
- Surface Mount Device (SMD): Facilitates automated assembly and compact design.
- Small Mold Type: Compact footprint for space-constrained applications.
- Pb-free terminal plating: Compliant with environmental regulations.
Benefits
- Improved efficiency: Low forward voltage drop reduces power dissipation.
- Fast switching: Enables higher operating frequencies.
- Compact design: Small footprint allows for integration into dense circuits.
- Reliable operation: Rohm Semiconductor's manufacturing ensures consistent performance.
- Reduced heat generation: Lower power loss results in less heat.
Technical Specifications
The RB520SML-40T2RW typically features a maximum repetitive peak reverse voltage of 40V, a maximum average forward rectified current of 200mA, and a low forward voltage drop (typically around 0.39V at 100mA). It is commonly available in a small SMD package such as a SOD-523 or similar. Consult the Rohm Semiconductor datasheet for the exact specifications.
This Schottky barrier diode offers a combination of low forward voltage drop and high-speed switching, making it an excellent choice for various high-frequency and power-efficient applications. Its compact size and SMD packaging further enhance its suitability for modern electronic designs. The device's characteristics contribute to enhancing the performance and reducing energy consumption in a wide range of electronic circuits.