EN
  • EN
  • DE

RB480S

Part No RB480S
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 290358-RB480S
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB480S CAD Model

Description

The RB480S is a Schottky barrier diode manufactured by Rohm Semiconductor, designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in a variety of electronic circuits to improve efficiency and performance.

Applications

  • High-Speed Switching Circuits: Used in circuits requiring rapid switching for optimal performance.
  • DC-DC Converters: Employed in DC-DC converters to rectify AC signals, enabling efficient voltage conversion.
  • Voltage Clamping: Used to protect sensitive components by limiting voltage levels.
  • Reverse Polarity Protection: Prevents damage when the power supply is connected with incorrect polarity.
  • RF Signal Detection: Utilized in radio frequency (RF) signal detection circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Compact Package: Allows for high-density circuit designs.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Low Leakage Current: Reduces power consumption when the diode is in the off state.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and minimizes heat generation.
  • Enhanced Circuit Protection: Provides reliable protection against voltage spikes and reverse polarity issues.
  • Reduced Board Space Usage: Facilitates the design of smaller, more compact electronic devices.
  • Increased System Reliability: Ensures stable and consistent performance across various applications.
  • Optimized High-Frequency Performance: Enables efficient operation in high-speed switching applications.

Additional Details

The RB480S from Rohm Semiconductor is engineered to minimize power loss and maximize switching speed, making it an excellent choice for modern electronic designs. Its characteristics allow for greater efficiency and reliability in demanding applications. For detailed technical specifications, including voltage and current ratings, operating temperature range, and package dimensions, always refer to the manufacturer's datasheet. Adhere to the manufacturer’s guidelines for proper handling and usage to ensure the diode performs reliably and maintains a long lifespan.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess