EN
  • EN
  • DE

RB480S G TE61

Part No RB480S G TE61
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 290360-RB480S G TE61
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB480S G TE61 CAD Model

Description

The RB480S G TE61 is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and characterized by its low forward voltage drop, enhancing the efficiency of electronic circuits. The 'G TE61' suffix often indicates specific packaging or testing variations tailored for particular applications.

Applications

  • High-Speed Switching Circuits: Suitable for circuits requiring rapid switching.
  • DC-DC Converters: Used as rectifiers to efficiently convert DC voltage levels.
  • Voltage Clamping: Protects components from overvoltage conditions.
  • Reverse Polarity Protection: Prevents circuit damage from incorrect power supply connections.
  • RF Detectors: Used in radio frequency circuits for signal detection.

Features

  • Low Forward Voltage Drop: Minimizes power loss and maximizes efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Compact Package: Facilitates smaller circuit designs.
  • High Surge Current Capability: Withstands transient current spikes without damage.
  • Low Reverse Leakage Current: Reduces power consumption in the off-state.

Benefits

  • Improved Energy Efficiency: Lowers power consumption in electronic devices.
  • Enhanced Circuit Protection: Provides protection against voltage and current surges.
  • Reduced Board Space: Allows for denser and more compact circuit layouts.
  • Increased System Reliability: Ensures consistent performance.
  • Optimized High-Frequency Performance: Enables efficient operation in RF and switching circuits.

Additional Details

The RB480S G TE61 Schottky barrier diode’s defining features include its low forward voltage drop and fast reverse recovery time, making it optimal for applications where power loss minimization and switching speed are essential. The 'G TE61' designation likely indicates specific testing or packaging variations for particular industrial requirements. For detailed specifications, refer to the manufacturer's datasheet, including voltage and current ratings, operating temperature range, and package dimensions. Proper handling and usage, according to the manufacturer’s recommendations, are crucial for ensuring the diode's optimal performance and longevity.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,850+ $0.0300 $115.5000
6,000+ $0.0289 $173.4000
8,335+ $0.0277 $230.8795
10,420+ $0.0277 $288.6340
14,290+ $0.0243 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess