The RB095B-40 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and features a low forward voltage drop, making it ideal for use in circuits where efficiency is critical. Its compact package and robust construction make it suitable for a wide range of applications.
Applications:
- High-frequency rectification
- Switching power supplies
- DC-DC converters
- Reverse polarity protection
- Free-wheeling diodes
Features:
- Low forward voltage drop (VF)
- High-speed switching
- Small surface mount package
- High surge current capability
- Guard ring for transient protection
Benefits:
- Improved efficiency in power conversion circuits
- Reduced power dissipation
- Compact design for space-constrained applications
- Increased reliability and robustness
- Protection against voltage spikes
Additional Details:
The RB095B-40 Schottky Barrier Diode is characterized by its low forward voltage drop, which minimizes power loss during conduction. Its fast switching speed allows for efficient operation in high-frequency circuits. The surface mount package enables automated assembly and reduces board space requirements. The diode is designed to withstand high surge currents, providing protection against transient voltage events. The built-in guard ring further enhances transient protection. The RB095B-40 is commonly used in switching power supplies to improve efficiency and reduce heat generation. Its low reverse leakage current minimizes power loss in blocking mode. This diode is lead-free and RoHS compliant, meeting environmental regulations. It operates within a specified temperature range, ensuring reliable performance in various operating conditions. The RB095B-40 is a reliable and efficient solution for a wide range of diode applications.