EN
  • EN
  • DE

CMPD2005SG

Part No CMPD2005SG
Manufacturer Central Semiconductor Corp
Catalog Diodes, Rectifiers - Arrays
Description SURFACE MOUNT DUAL, IN SERIES HIGH VOLTAGE SILICON SWITCHING DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162369-CMPD2005SG
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPD2005SG CAD Model

Description

The CMPD2005SG is a dual common cathode Schottky barrier rectifier array manufactured by Central Semiconductor Corp. It is designed for applications requiring fast switching speeds and low forward voltage drop. This device is available in a small SOT-363 surface mount package, making it suitable for high-density circuit board assemblies.

Applications:

  • DC-DC converters
  • High-frequency rectification
  • Reverse polarity protection
  • Freewheeling diode applications
  • Switching power supplies

Features:

  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small SOT-363 package: Ideal for space-constrained applications.
  • High surge current capability: Provides robust performance under transient conditions.
  • RoHS compliant: Environmentally friendly.
  • Common cathode configuration: Simplifies circuit design in certain applications.

Benefits:

  • Increased efficiency in power conversion circuits due to the low forward voltage drop.
  • Improved performance in high-frequency applications because of the fast switching speed.
  • Reduced board space requirements due to the small package size.
  • Enhanced reliability due to the high surge current capability.
  • Environmentally compliant, meeting RoHS standards.
  • Simplified circuit layout in common cathode applications.

Additional Details:

The CMPD2005SG features a repetitive peak reverse voltage (VRRM) of 20V and a continuous forward current (IF) of 200mA per diode. The forward voltage drop (VF) is typically 0.35V at 100mA. The device operates over a temperature range of -65°C to +150°C. Its compact SOT-363 package allows for automated assembly and efficient heat dissipation. It is commonly used in portable devices, wireless communication systems, and other applications where size and efficiency are critical.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2451 $118.2845
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1284 $293.3840
345+ $1.0118 $349.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess