EN
  • EN
  • DE

RB051MS-2Y

Part No RB051MS-2Y
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835038-RB051MS-2Y
Ultra Librarian 3D Model Ultra Librarian RB051MS-2Y CAD Model

Description

The RB051MS-2Y is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is characterized by its low forward voltage drop and fast switching speed, making it suitable for various applications requiring efficient rectification and protection.

Applications:

  • DC-DC Converters
  • Reverse Polarity Protection
  • Free-wheeling Diode
  • Switching Power Supplies
  • High-Frequency Rectification

Features:

  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Compact Package: Suitable for space-constrained applications.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Operating Temperature Range: Wide range ensures reliability in diverse environments.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, increasing overall system efficiency.
  • Enhanced Performance: Fast switching speed allows for high-frequency operation, improving performance in switching applications.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Increased Reliability: High surge current capability and wide operating temperature range ensure robust performance in various conditions.

Additional Details:

The RB051MS-2Y is designed with a Schottky barrier, which results in a lower forward voltage drop compared to conventional silicon diodes. This characteristic is particularly beneficial in applications where minimizing power loss is critical, such as DC-DC converters and switching power supplies. The fast switching speed of the diode allows it to operate efficiently at high frequencies, making it suitable for high-frequency rectification and switching applications. The compact package size enables its use in space-constrained devices, contributing to miniaturization efforts. The diode also exhibits a high surge current capability, providing protection against transient voltage spikes that can occur in various electronic systems. Its wide operating temperature range ensures reliable performance in diverse environmental conditions. The RB051MS-2Y is commonly used for reverse polarity protection, preventing damage to sensitive electronic components by blocking current flow in the reverse direction. It also serves as a free-wheeling diode in inductive circuits, providing a path for current flow when the switching device is turned off, thereby preventing voltage spikes and protecting the circuit.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess