EN
  • EN
  • DE

MSL0601RGBU1

Part No MSL0601RGBU1
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Description SMALL AND HIGH BRIGHTNESS SIDE-V / Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.2V Blue 2-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Rohm Semiconductor
Series MSL
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color White
Millicandela Rating 700mcd Red, 1250mcd Green, 360mcd Blue
Lens Style Rectangle with Flat Top
Lens Size 2.90mm x 1.35mm
Voltage - Forward (Vf) (Typ) 2.1V Red, 3.3V Green, 3.2V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Mounting SMD (SMT)
Wavelength - Dominant 624nm Red, 527nm Green, 470nm Blue
Package / Case 2-SMD, No Lead
Supplier Device Package SMD
Dimension 2.90mm L x 1.35mm W
Height (Max) 1.10mm
Base Product Number MSL0601
Other Names MSL0601RGBU1CT,MSL0601RGBU1TR,MSL0601RGBU1DKR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241666-MSL0601RGBU1
Ultra Librarian 3D Model Ultra Librarian MSL0601RGBU1 CAD Model

Description

The MSL0601RGBU1 is an RGB LED indication discrete component manufactured by Rohm Semiconductor.

  • Shape: Rectangular
  • Lens Style: Flat Top
  • Dimension: 2.90mm L x 1.35mm W
  • Mounting Type: Surface Mount Device (SMD)
  • Package/Case: 2-SMD, no lead
  • Configuration: Common Anode
  • Standard Package: 3,000
  • Millicandela Rating (Red): 700mcd
  • Millicandela Rating (Green): 1250mcd
  • Millicandela Rating (Blue): 360mcd
  • Forward Voltage (Vf) (Red): 2.1V
  • Forward Voltage (Vf) (Green): 3.3V
  • Forward Voltage (Vf) (Blue): 3.2V
  • Wavelength-Dominant (Red): 624nm
  • Wavelength-Dominant (Green): 527nm
  • Wavelength-Dominant (Blue): 470nm

You May Also Be Interested in

Citizen
Lowest to $0.0497
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Citizen
Lowest to $0.3754
Citizen
Need more? Email Us
Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,581 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess