EN
  • EN
  • DE

MCR03EZPJ121

Part No MCR03EZPJ121
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 120 OHM 5% 1/10W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Manufacturer Rohm Semiconductor
Series MCR
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0603 (1608 Metric)
Case / Package 0603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number RHM120GCT, RHM120GDKR, RHM120GTR, RHM120GTR-NDR, RHM120GDKR-NDR, RHM120GCT-NDR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926779-MCR03EZPJ121
Ultra Librarian 3D Model Ultra Librarian MCR03EZPJ121 CAD Model

Description

The MCR03EZPJ121 is a thick film chip resistor manufactured by Rohm Semiconductor. Chip resistors are passive components used to limit current flow in electronic circuits. The MCR03EZPJ121 has a resistance value of 120 ohms and is designed for surface mount technology (SMT) applications. These resistors are widely used in various electronic devices due to their small size, high reliability, and ease of installation.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and mobile devices for current limiting and voltage division.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and motor drives for protection and control.
  • Automotive Electronics: Integrated into automotive control units, sensors, and lighting systems for reliable performance.
  • Medical Devices: Used in medical instruments, diagnostic equipment, and patient monitoring systems for precise circuit control.
  • Telecommunications Equipment: Utilized in network devices, routers, and modems for signal conditioning and impedance matching.

Features:

  • Thick Film Technology: Provides stable and reliable resistance values.
  • Surface Mount Technology (SMT): Allows for easy and efficient installation on printed circuit boards.
  • Compact Size: Small form factor enables integration into densely populated circuit boards.
  • High Reliability: Offers consistent performance over a wide range of operating temperatures.
  • RoHS Compliant: Complies with RoHS regulations, ensuring environmental friendliness.

Benefits:

  • Precise Resistance: Provides accurate resistance values for precise circuit control.
  • Easy Installation: SMT design simplifies the assembly process and reduces manufacturing costs.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Long-Term Stability: Ensures consistent performance over time, reducing the need for frequent replacements.
  • Environmental Compliance: RoHS compliance ensures that the resistor meets environmental standards.

The MCR03EZPJ121 chip resistor features a 0603 package size, which is a standard size for SMT components. The resistance tolerance is typically ±5%, providing accurate and consistent resistance values. The resistor is designed to operate over a wide temperature range, typically from -55°C to +155°C. The termination material is typically nickel barrier plated with tin, providing excellent solderability and corrosion resistance. The MCR03EZPJ121 is a reliable and cost-effective solution for various applications requiring precise and stable resistance values.

You May Also Be Interested in

Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11,905+ $0.0049 $58.3345
28,575+ $0.0041 $117.1575
44,120+ $0.0039 $172.0680
60,610+ $0.0039 $236.3790
78,125+ $0.0037 $289.0625
103,450+ $0.0034 $351.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,810 pieces
MOQ: 11905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess