EN
  • EN
  • DE

IMD3AFS T208

Part No IMD3AFS T208
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825802-IMD3AFS T208
Ultra Librarian 3D Model Ultra Librarian IMD3AFS T208 CAD Model

Description

The IMD3AFS T208 is a transistor manufactured by Rohm Semiconductor. This transistor is typically used for switching and amplification applications in various electronic circuits. Rohm Semiconductor is known for producing high-quality, reliable components for a wide range of industries.

Applications

  • Power Management Circuits: Used for switching and regulating power in electronic devices.
  • Audio Amplifiers: Employed in audio amplification circuits for enhancing sound quality.
  • Motor Control Circuits: Utilized for controlling the speed and direction of motors.
  • Lighting Control Systems: Integrated into lighting systems for dimming and switching functions.
  • Signal Amplification: Used for amplifying weak signals in communication and control systems.

Features

  • Low Saturation Voltage: Minimizes power loss during switching operations.
  • High Gain: Provides high amplification for enhanced signal strength.
  • Fast Switching Speed: Enables quick switching operations for efficient performance.
  • Small Package: Compact package allows for use in space-constrained applications.
  • High Reliability: Designed for reliable performance in various operating conditions.

Benefits

  • Efficient Power Management: Minimizes power loss, improving overall system efficiency.
  • Enhanced Signal Strength: Provides high amplification for clear and strong signals.
  • Quick Response Time: Enables fast switching operations for responsive performance.
  • Space-Saving Design: Compact package allows for use in small electronic devices.
  • Reliable Performance: Ensures consistent and dependable performance in demanding applications.

Additional Details

The IMD3AFS T208 transistor is designed for surface mount technology (SMT) for automated assembly on PCBs. It is typically used in low to medium power applications and offers a good balance between performance and cost. For detailed specifications such as maximum voltage and current ratings, operating temperature range, and gain characteristics, refer to the official product datasheet from Rohm Semiconductor. The 'T208' likely refers to the specific package and manufacturing lot. This transistor is suitable for a wide range of applications where efficient switching and amplification are required. Consult Rohm Semiconductor's documentation for recommended circuit configurations and application notes.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess