EN
  • EN
  • DE

EM6J1GT2R

Part No EM6J1GT2R
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975321-EM6J1GT2R
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM6J1GT2R CAD Model

Description

The EM6J1GT2R, manufactured by Rohm Semiconductor, is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). This transistor is designed for various power management and switching applications. The 'EM' series from Rohm are typically small signal MOSFETs known for low on-resistance and fast switching speeds.

Applications:

  • Load Switching: Efficiently turns on and off power to various loads in electronic circuits.
  • Power Management Circuits: Used in DC-DC converters and other power regulation circuits for mobile devices, laptops, and other portable electronics.
  • Motor Control: Can be employed in low-power motor control applications.
  • Analog Switches: Performs signal switching functions in analog circuits.
  • Battery Management Systems (BMS): Used for battery protection and charge/discharge control.

Features:

  • P-Channel MOSFET: Allows for easy integration into circuits where a ground-referenced switch is required.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction, resulting in improved efficiency and reduced heat generation.
  • Fast Switching Speed: Enables rapid switching transitions, making it suitable for high-frequency applications.
  • Low Threshold Voltage (Vth): Allows the device to be turned on with a small gate voltage, simplifying driver circuit design.
  • Small Package Size: Available in compact surface-mount packages, saving valuable board space.
  • Halogen-Free and RoHS Compliant: Meets environmental standards, ensuring safe and responsible use.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in increased energy efficiency and reduced heat generation.
  • Fast Switching: Enables high-speed operation, making it suitable for demanding applications.
  • Compact Size: Allows for space-saving designs in portable electronics.
  • Simplified Design: Low threshold voltage simplifies driver circuit requirements.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details:

Technical specifications for the EM6J1GT2R generally include:

  • Drain-Source Voltage (Vds): Typically in the range of -20V to -30V
  • Gate-Source Voltage (Vgs): Typically ±12V to ±20V
  • Continuous Drain Current (Id): Varies depending on the package and thermal conditions.
  • On-Resistance (Rds(on)): Values typically range from tens to hundreds of milliohms, depending on the gate voltage.
  • Gate Threshold Voltage (Vth): Ranges from -0.5V to -1.5V.
  • Power Dissipation (Pd): Limited by the package's thermal resistance.

The EM6J1GT2R is commonly available in small surface-mount packages such as SOT-23 or similar, which enable high-density circuit designs.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.5965
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess