EN
  • EN
  • DE

DTC144TMGT2L

Part No DTC144TMGT2L
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056461-DTC144TMGT2L
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTC144TMGT2L CAD Model

Description

The DTC144TMGT2L is a digital transistor (Bias Resistor Transistor - BRT) manufactured by Rohm Semiconductor. It integrates a transistor and biasing resistors into a single, compact SOT-23 package, simplifying circuit design and reducing the overall component count. This NPN type transistor is primarily used in switching applications where a small input current controls a larger current to a load. The integrated resistors eliminate the need for external biasing components, leading to a more efficient and compact design.

Applications

  • Switching Circuits: General-purpose switching applications where a digital signal controls a load.
  • Inverter Circuits: Can be used as an inverter for digital signals.
  • Interface Circuits: Interfacing between microcontrollers or other logic devices and discrete components.
  • Load Driver: Driving LEDs, relays, and other small loads.
  • Digital Logic: Implementing simple digital logic functions.

Features

  • Built-in Bias Resistors: Integrates base and emitter resistors, simplifying the circuit design.
  • NPN Transistor: General purpose NPN transistor.
  • Small SOT-23 Package: Space-saving design for high-density circuit boards.
  • Input Resistor (R1): 10 kΩ
  • Resistor Ratio (R2/R1): 1
  • Low Saturation Voltage: Provides efficient switching with minimal power loss.

Benefits

  • Reduced Component Count: Fewer external components mean less PCB space required and simplified assembly.
  • Simplified Circuit Design: Integrated resistors eliminate the need to calculate and select external resistor values.
  • Improved Reliability: Fewer components lead to fewer potential points of failure and improved circuit reliability.
  • Space-Saving: SOT-23 package allows for compact and dense circuit layouts.
  • Cost-Effective: Reduces overall BOM cost due to fewer external components.

Additional Details

The DTC144TMGT2L incorporates an NPN transistor with a 10 kΩ input resistor (R1) and a series resistor (R2) also of 10 kΩ (R2/R1 = 1). This configuration allows the transistor to be easily controlled by a digital signal. The built-in resistors ensure a stable bias voltage, contributing to consistent performance. The SOT-23 package allows for automated assembly. The transistor is designed for low to medium speed switching applications, and it exhibits a low saturation voltage to minimize power dissipation during switching events. This component is RoHS compliant. The power dissipation is approximately 200mW. It is commonly used in consumer electronics, industrial automation, and various other applications requiring efficient and reliable switching. The DTC144 series is commonly used as a pull-up or pull-down resistor replacement when interfacing with microcontrollers.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess