EN
  • EN
  • DE

DTC124TE

Part No DTC124TE
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Digital transistors (built-in resistor)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170291-DTC124TE
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC124TE CAD Model

Description

The DTC124TE is a silicon NPN epitaxial planar transistor with integrated resistors, manufactured by Rohm Semiconductor. This pre-biased transistor is designed to reduce the number of external components, simplifying circuit design in various applications. Note that this part is listed as END-OF-LIFE.

Applications

  • Digital Circuits: Used in digital logic circuits as inverters or drivers.
  • Switching Circuits: Suitable for low-current switching applications.
  • Portable Electronics: Found in mobile phones, tablets, and other portable devices.
  • Interface Circuits: Acts as an interface between different voltage levels.
  • Load Switches: Used for turning on and off small loads.

Features

  • Built-in Resistors: Features integrated base and base-emitter resistors, eliminating external components.
  • Compact Package: Available in a small package, such as SOT-346, for space-constrained applications.
  • NPN Transistor: Utilizes an NPN transistor configuration.
  • Low Saturation Voltage: Offers a low saturation voltage for efficient switching.
  • High Input Resistance: The built-in resistor provides high input resistance.

Benefits

  • Reduced Component Count: The integrated resistors minimize external components, saving board space and reducing assembly costs.
  • Simplified Design: Streamlines circuit design by eliminating the need to calculate and select resistor values.
  • Improved Reliability: Fewer external components can increase overall circuit reliability.
  • Space Saving: The small package enables use in compact electronic devices.
  • Cost-Effective: Integration reduces overall system cost.

Additional Details

The DTC124TE typically has an input resistor (R1) of 10 kΩ and a resistor between base and emitter (R2) of 47 kΩ. It is designed for low-power, low-voltage applications. Key specifications include collector current (Ic), base voltage (Vbe), and collector-emitter voltage (Vce) ratings. Consult the datasheet for detailed electrical characteristics and operating conditions.

The SOT-346 package or similar is commonly used for this transistor due to its compact size and suitability for surface mounting on printed circuit boards. Designed for automated assembly processes, it contributes to efficient manufacturing. Because the component is designated END-OF-LIFE, it is prudent to identify alternative options for ongoing and future projects.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5625 $59.0625
250+ $0.4620 $115.5000
390+ $0.4470 $174.3300
535+ $0.4331 $231.7085
695+ $0.4181 $290.5795
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess