The DTC114ES is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. It integrates a transistor and biasing resistors within a single package, simplifying circuit design and reducing component count. This NPN transistor is designed for use in various switching applications where a controlled base current is required.
Applications
- Digital circuit control
- Inverter circuits
- Interface circuits
- Switching circuits
- Driving LEDs, relays, and small loads
Features
- Built-in bias resistors (R1 = 10 kΩ, R2 = 10 kΩ)
- Reduces component count and board space
- Simplifies circuit design
- Surface mount package (SOT-23)
- NPN transistor
Benefits
- Simplified Design: Integrated resistors eliminate the need for external biasing components, simplifying PCB layout and reducing the overall size of the circuit.
- Reduced Component Count: Fewer components translate to lower assembly costs and increased system reliability.
- Improved Performance: The built-in resistors are precisely matched to the transistor, ensuring optimal performance and consistent switching characteristics.
- Space Savings: The small SOT-23 package allows for high-density board designs.
- Minimized Power Consumption: By using appropriate resistor values, power consumption can be minimized in switching applications.
Additional Details
The DTC114ES has a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of 100mA. The power dissipation is typically around 200mW. It is commonly available in a SOT-23 (Surface Mount Technology) package. The input resistor (R1) and the resistor between base and emitter (R2) are both 10kΩ. This configuration provides a specific input current to output current ratio, making it suitable for predictable switching behavior.