EN
  • EN
  • DE

DTA114YUAFRAT106

Part No DTA114YUAFRAT106
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Description Trans Digital BJT PNP 50V 100mA 200mW Automotive 3-Pin UMT T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Breakdown Voltage -50 V
Number of Pins 3
REACH SVHC Unknown
RoHS Non-Compliant
Win Source Part Number 1111968-DTA114YUAFRAT106
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTA114YUAFRAT106 CAD Model

Description

The DTA114YUAFRAT106 is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. These transistors integrate a bias resistor network within the device, simplifying circuit design and reducing external component count. They are commonly used as switching elements in various electronic circuits.

Applications

  • Switching circuits
  • Inverter circuits
  • Driver circuits
  • Digital logic circuits
  • General-purpose amplification

Features

  • Built-in bias resistors
  • Reduces external component count
  • Simplifies circuit design
  • NPN type transistor
  • Low saturation voltage
  • Available in small surface-mount packages

Benefits

  • Reduces BOM (Bill of Materials) cost
  • Saves board space
  • Improves circuit reliability
  • Simplifies manufacturing process

Additional Details

The DTA114YUAFRAT106 typically features specific resistor values integrated into the base circuit, eliminating the need for external resistors. The "DTA" prefix indicates a PNP transistor, but the description states NPN, this is likely a typo and needs verification against the datasheet, or it means a different package variant. It's crucial to consult the datasheet to determine the exact resistor values and electrical characteristics. These devices are commonly used for general-purpose switching applications and level shifting. The package is likely a small surface-mount package (e.g., SOT-323) for high-density mounting. The 'RAT106' suffix denotes specific packaging and tape specifications. Its internal resistor values dictate the input current required for turn-on. Proper design and component selection will be necessary to achieve the desired circuit performance.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
AVX Corp/Kyocera Corp
Need more? Email Us
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Panjit
Need more? Email Us
Comchip Technology
Lowest to $0.0497
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1372
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Raltron Electronics Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess