EN
  • EN
  • DE

BU1851GUW

Part No BU1851GUW
Manufacturer Rohm Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description GPIO ICs Series Key Encoder IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155668-BU1851GUW
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU1851GUW CAD Model

Description

The BU1851GUW is a high-performance analog switch from Rohm Semiconductor, designed for a wide range of signal switching applications. This switch offers exceptional signal integrity and low distortion, making it suitable for use in audio, video, and data communication systems. Its compact package and low power consumption make it an ideal choice for portable and battery-powered devices.

Applications

  • Audio signal routing in audio amplifiers and mixers
  • Video signal switching in display systems and video recorders
  • Data signal selection in communication equipment
  • Analog signal multiplexing in data acquisition systems
  • Portable audio players and smartphones

Features

  • Low On-Resistance: Ensures minimal signal loss and distortion.
  • Low Capacitance: Minimizes signal degradation at high frequencies.
  • Wide Operating Voltage Range: Provides flexibility in various applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Package Size: Allows for compact designs and high-density PCB layouts.
  • High Off-Isolation: Prevents signal interference between channels.
  • Fast Switching Speed: Enables rapid signal selection and switching.

Benefits

  • Improved Signal Quality: Low on-resistance and capacitance ensure minimal signal distortion.
  • Enhanced System Performance: Fast switching speed allows for rapid signal selection.
  • Reduced Power Consumption: Low power consumption extends battery life.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Increased Reliability: Robust design ensures stable and reliable operation.
  • Versatile Applications: Wide operating voltage range and signal compatibility enable use in diverse systems.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Technical Specifications

The BU1851GUW features a typical on-resistance of around 1 ohm, offering excellent signal transmission characteristics. Its low capacitance of a few picofarads ensures minimal signal degradation at high frequencies. The operating voltage ranges typically from 1.8V to 5.5V, making it compatible with various logic levels. The switch is available in a small package, such as USON, which allows for high-density board layouts. The switching speed is typically in the nanosecond range, ensuring fast signal switching. It also features ESD protection to safeguard against electrostatic discharge events, contributing to improved reliability and longevity of the switch in various electronic systems. This IC is RoHS compliant.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8145 $63.5075
80+ $1.4888 $119.1040
125+ $1.4426 $180.3250
170+ $1.3952 $237.1840
215+ $1.3490 $290.0350
290+ $1.2093 $350.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess