Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819680-BR93A86RF
Ultra Librarian 3D Model Ultra Librarian BR93A86RF CAD Model

Description

The BR93A86RF is an 8Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It is designed for applications requiring non-volatile storage of small amounts of data, such as configuration parameters, calibration values, and identification information. This EEPROM provides a reliable and cost-effective solution for various electronic systems.

Applications:

  • Consumer Electronics: Used in TVs, DVD players, and audio equipment for storing user settings and preferences.
  • Industrial Equipment: Employed in sensors, meters, and control systems for storing calibration data and configuration parameters.
  • Automotive Systems: Integrated into automotive electronics for storing vehicle identification information and configuration settings.
  • Medical Devices: Utilized in medical instruments for storing device settings and calibration values.
  • Security Systems: Used in alarm systems and access control systems for storing security codes and access credentials.

Features:

  • 8Kbit (1024 x 8) Memory Capacity: Provides sufficient storage for small amounts of data.
  • Microwire Interface: Utilizes a simple Microwire serial interface for easy communication with microcontrollers.
  • Low Voltage Operation: Operates at low voltages (typically 1.8V to 5.5V), making it suitable for battery-powered applications.
  • Low Power Consumption: Consumes minimal power during read, write, and standby modes, extending battery life.
  • Write Protection: Offers write protection features to prevent accidental data corruption.
  • High Reliability: Designed for long-term data retention and high endurance (number of write cycles).
  • Small Package Size: Available in small packages (e.g., SOP, TSSOP) to save board space.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Interface: Simple Microwire interface simplifies integration with microcontrollers.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • High Reliability: Ensures long-term data storage and reliable operation.
  • Compact Size: Saves board space in space-constrained applications.

Additional Details:

The BR93A86RF supports standard Microwire communication protocols, facilitating seamless integration with various microcontrollers. It features a self-timed write cycle, simplifying the write operation. The device is designed to operate over a wide temperature range, making it suitable for use in diverse environments. Its high endurance guarantees that data can be written and erased numerous times without performance degradation. Refer to the Rohm Semiconductor datasheet for precise endurance and data retention specifications for this part.

You May Also Be Interested in

Halo Electronics Inc
10/100 INTER-BLDG PROTECTION
Need more? Email Us
ECAD model for PTG-5T101011
Halo Electronics Inc
10/100 ISOLATOR
Need more? Email Us
ECAD model for PTI-45101001
Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
FAIR-RITE PRODUCTS
RFID KIT #24
Need more? Email Us
ECAD model for 0199000024
Phoenix Contact
MOD REPEATER 4-WAY DIN RAIL
Need more? Email Us
ECAD model for 2708863
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2313999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.3462 $72.4234
16+ $8.4886 $135.8176
24+ $8.2234 $197.3616
33+ $7.9583 $262.6239
43+ $7.6931 $330.8033
57+ $6.8975 $393.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,330 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention