EN
  • EN
  • DE

BR24G64NUX

Part No BR24G64NUX
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819663-BR24G64NUX
Ultra Librarian 3D Model Ultra Librarian BR24G64NUX CAD Model

Description

The BR24G64NUX is a 64Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor, designed for a wide range of applications requiring non-volatile data storage. This EEPROM provides a reliable and efficient solution for storing configuration data, user preferences, and other critical information that needs to be retained even when power is removed.

Applications:

  • Consumer Electronics: Used in TVs, set-top boxes, and audio equipment to store settings and user preferences.
  • Industrial Equipment: Employed in programmable logic controllers (PLCs), industrial computers, and data loggers for storing calibration data and configuration parameters.
  • Automotive Systems: Integrated into automotive ECUs (Engine Control Units) and other modules for storing vehicle settings and diagnostic information.
  • Medical Devices: Utilized in medical equipment for storing patient data, calibration settings, and device configuration.
  • IoT Devices: Used in smart sensors, wearables, and other IoT devices to store device IDs, security keys, and configuration information.

Features:

  • 64Kbit (8K x 8) Memory Capacity: Provides ample storage for various types of data.
  • Serial Interface: Uses a simple and efficient serial interface (typically I2C or SPI) for communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at low voltages (e.g., 1.8V to 5.5V), making it suitable for battery-powered applications.
  • Low Power Consumption: Minimizes power consumption during read, write, and standby modes, extending battery life in portable devices.
  • Write Protection: Offers write protection features to prevent accidental data corruption.
  • High Reliability: Designed for long-term data retention and high endurance (number of write cycles).
  • Small Package Size: Available in compact packages (e.g., SOP, TSSOP) to save board space.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy to Use: Simple serial interface allows for easy integration with microcontrollers.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Reliability: Ensures long-term data retention and reliable operation.
  • Small Footprint: Saves board space in compact applications.

Additional Details:

The BR24G64NUX typically supports standard I2C or SPI communication protocols, allowing for easy interfacing with a wide range of microcontrollers and other digital devices. It features a self-timed write cycle, reducing the need for external timing components. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments. Its high endurance ensures that data can be written and erased many times without degradation. Specific endurance and data retention specifications can be found in the Rohm Semiconductor datasheet for this part.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess