EN
  • EN
  • DE

BH2223FV

Part No BH2223FV
Manufacturer Rohm Semiconductor
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8bit 10ch D/A converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1153520-BH2223FV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BH2223FV CAD Model

Description

The BH2223FV is a 16-bit, 4-channel digital-to-analog converter (DAC) manufactured by Rohm Semiconductor. This DAC is designed for high-performance audio and industrial applications where precision and low noise are critical. It features a built-in operational amplifier for each channel, allowing for direct connection to external loads without additional components. The device operates on a single 5V power supply and utilizes a serial interface for communication with microcontrollers and digital signal processors (DSPs).

Applications

  • Audio Equipment: Used in high-end audio systems, professional mixing consoles, and audio effects processors for precise audio signal generation.
  • Industrial Control: Employed in process control systems, motor control applications, and programmable voltage sources for accurate analog output control.
  • Test and Measurement: Integrated into signal generators, waveform synthesizers, and precision voltage calibrators for generating accurate test signals.
  • Medical Equipment: Utilized in medical imaging systems, patient monitoring devices, and therapeutic equipment for precise analog control and signal generation.
  • Data Acquisition Systems: Used in data loggers, sensor interfaces, and instrumentation systems for converting digital data into analog signals.

Features

  • 16-Bit Resolution: Provides high-resolution analog output with 16-bit precision.
  • Four Channels: Offers four independent DAC channels for simultaneous analog output generation.
  • Built-In Operational Amplifiers: Includes integrated op-amps for each channel, simplifying external circuitry and improving performance.
  • Serial Interface: Utilizes a serial interface for easy communication with microcontrollers and DSPs.
  • Low Noise: Designed for low noise performance, ensuring high-quality analog output signals.
  • Single 5V Supply: Operates on a single 5V power supply, simplifying power supply design.
  • Small Package: Available in a compact SSOP-24 package, saving board space.

Benefits

  • High Precision: Delivers accurate and precise analog output signals for demanding applications.
  • Multiple Channels: Provides four independent channels for versatile analog output control.
  • Simplified Design: Integrated op-amps reduce the need for external components, simplifying circuit design.
  • Easy Communication: The serial interface allows for easy integration with digital systems.
  • High-Quality Output: Low noise performance ensures high-fidelity analog signal generation.
  • Compact Size: The small package allows for use in space-constrained applications.

Additional Details

The BH2223FV utilizes a serial interface, allowing for easy control of the DAC channels with minimal digital I/O pins. Each channel features a dedicated operational amplifier, providing a buffered output with low output impedance. The device operates on a single 5V power supply, simplifying power supply requirements. It also includes an internal voltage reference, eliminating the need for an external reference in many applications. The BH2223FV is designed for low noise operation, ensuring high-quality analog output signals with minimal distortion.

The BH2223FV is available in a small SSOP-24 package, making it suitable for use in space-constrained applications. It operates over a temperature range of -40°C to +85°C, making it suitable for industrial environments. The settling time is typically a few microseconds, allowing for fast and accurate analog output changes. The device is commonly used in audio and industrial applications where high precision and low noise are critical.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8127 $61.0032
37+ $3.1277 $115.7249
58+ $3.0307 $175.7806
79+ $2.9325 $231.6675
102+ $2.8344 $289.1088
137+ $2.5422 $348.2814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess