EN
  • EN
  • DE

BD9E102FJ

Part No BD9E102FJ
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Description 7.0V to 26V Input, 1.0A, Integrated MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819263-BD9E102FJ
Ultra Librarian 3D Model Ultra Librarian BD9E102FJ CAD Model

Description

The BD9E102FJ is a synchronous buck converter manufactured by Rohm Semiconductor. It's designed to provide efficient and stable power conversion for various electronic devices. This converter integrates MOSFETs and control circuitry to achieve high efficiency and compact size. Its features include fast transient response and comprehensive protection functions.

Applications

  • Point-of-Load (POL) regulators
  • Powering microprocessors and microcontrollers
  • Industrial equipment
  • Consumer electronics
  • Networking devices

Features

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Integrated MOSFETs: Reduces external component count and simplifies PCB layout.
  • Adjustable Output Voltage: Allows for flexible voltage regulation.
  • Overcurrent Protection (OCP): Protects the device and load from overcurrent conditions.
  • Thermal Shutdown (TSD): Protects the device from overheating.

Benefits

  • High Efficiency: Synchronous rectification minimizes power loss, extending battery life or reducing heat dissipation.
  • Compact Solution: Integrated MOSFETs reduce the overall solution size.
  • Stable Output Voltage: Provides a reliable power supply for sensitive electronic components.
  • Protection Features: Overcurrent and thermal shutdown protect the device and the load from damage.
  • Versatile Application: Suitable for a wide range of applications requiring efficient and stable power conversion.

Additional Details

The BD9E102FJ operates at a high switching frequency, enabling the use of smaller external components. It also features soft-start functionality to limit inrush current during startup. External components such as inductors, capacitors, and resistors are required for proper operation. The device is typically available in a small surface-mount package, facilitating automated assembly. The part is commonly used in applications that require high efficiency and a compact footprint, such as portable devices and embedded systems.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess