The BD9883FV is a high-efficiency, step-up DC/DC converter IC designed for use in a variety of applications requiring a stable and regulated output voltage from a lower input voltage. Manufactured by Rohm Semiconductor, this converter is known for its compact size and integrated protection features.
Applications:
- LCD panels and LED backlighting: Used to generate the necessary voltage for powering LCD displays and their LED backlights in devices like TVs, monitors, and portable electronics.
- Digital cameras and camcorders: Powers various components within the device, ensuring stable operation.
- Portable devices: Suitable for smartphones, tablets, and other battery-powered devices requiring efficient power conversion.
- Industrial equipment: Employed in control systems and other equipment that needs a reliable voltage source.
Features:
- High Efficiency: Achieves high power conversion efficiency, minimizing energy loss and heat generation.
- Integrated Protection Circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown (TSD) to safeguard the device and the connected load.
- Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
- Small Package: Available in a compact package, saving valuable board space.
- Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the device.
Benefits:
- Extended Battery Life: High efficiency translates to longer run times for battery-powered devices.
- Enhanced Reliability: Integrated protection features ensure robust and reliable operation, preventing damage from electrical faults.
- Simplified Design: Requires fewer external components, simplifying circuit design and reducing BOM costs.
- Compact Solution: Small package size allows for use in space-constrained applications.
- Stable Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
Additional Details:
The BD9883FV typically operates with an input voltage range of 2.5V to 5.5V and can generate output voltages up to 20V, depending on the specific configuration and external components used. It utilizes a PWM (Pulse Width Modulation) control scheme to regulate the output voltage efficiently. The switching frequency is typically in the MHz range, allowing for the use of smaller external components. It is available in a SOP-8 package.