Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819250-BD9215F
Ultra Librarian 3D Model Ultra Librarian BD9215F CAD Model

Description

The BD9215F is a system power supply IC manufactured by Rohm Semiconductor. It is specifically designed for LCD panels used in TVs and monitors. This IC integrates multiple power management functions to efficiently power the LCD panel and its associated components.

Applications

  • LCD TVs: Power supply for LCD panels and backlight drivers.
  • LCD Monitors: Power supply for LCD panels and associated circuitry.
  • Industrial Displays: Power supply for LCD screens used in industrial equipment.
  • Automotive Displays: Powering LCD panels in car infotainment systems.

Features

  • Multiple Output Voltages: Provides various regulated output voltages required by LCD panels.
  • High Efficiency: Designed for high power conversion efficiency.
  • Built-in Protection Circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown (TSD).
  • DC-DC Converters: Integrates boost converters, buck converters, and/or buck-boost converters as needed for LCD power.
  • Gate Drivers: May include gate drivers for backlight LEDs.
  • Dimming Control: Includes dimming control functionality for adjusting the brightness of the LCD panel.
  • Compact Package: Designed for space-saving applications.

Benefits

  • Simplified LCD Power Design: Reduces the number of external components required.
  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Reliable Operation: Built-in protection circuits ensure safe and stable operation.
  • Precise Voltage Regulation: Provides accurate and stable voltages for optimal LCD performance.
  • Dimming Control: Allows for brightness adjustment for comfortable viewing.
  • Compact Size: Enables integration into small LCD panel assemblies.

Additional Details

The BD9215F usually integrates a combination of DC-DC converters (boost, buck, and/or buck-boost) to generate the various voltages required by an LCD panel. These include the AVDD (analog voltage drain), VGH (gate high voltage), VGL (gate low voltage), and VCOM (common voltage). It often integrates protection features like over-voltage, under-voltage, over-current, and thermal shutdown. The specific output voltage levels and current capabilities depend on the specific model and application requirements. The device is typically surface-mounted. The operating temperature range is usually from -25°C to +85°C. It is an essential component for powering modern LCD panels in a variety of applications.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION
Need more? Email Us
ECAD model for PTG-5T101011
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708274
Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980
Elesa USA Corporation
PC, PANEL SUPPORT CLAMPS, PANEL
Need more? Email Us
ECAD model for 49301
Halo Electronics Inc
10/100 1.5KV INTRA-BLDG PROTECT
Need more? Email Us
ECAD model for PTG-2T101007
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / Serial 15 Gbps Octal PHY with 16 Port CDR
Lowest to $104.9886
ECAD model for WPCS4343C.A2-900365
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708313

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9934 $54.6370
125+ $0.8151 $101.8875
190+ $0.7897 $150.0430
265+ $0.7642 $202.5130
340+ $0.7387 $251.1580
455+ $0.6623 $301.3465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,199 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention