EN
  • EN
  • DE
  • IT

BD71822GW-E2

Part No BD71822GW-E2
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1172626-BD71822GW-E2
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD71822GW-E2 CAD Model

Description

The BD71822GW-E2 is a highly integrated power management IC (PMIC) from Rohm Semiconductor, primarily designed for use in applications requiring efficient power delivery and precise control. This PMIC is known for its compact size and comprehensive feature set, making it suitable for various portable and embedded systems.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronic devices.
  • IoT (Internet of Things) Devices: Low-power sensors and connected devices requiring efficient power management.
  • Portable Medical Devices: Compact and battery-powered medical equipment.
  • Bluetooth Headsets and Earbuds: Wireless audio devices where power efficiency is crucial.

Features:

  • Multiple DC-DC Converters: Includes several buck converters to provide different voltage rails for various system components.
  • Low Quiescent Current: Optimizes power consumption in standby mode, extending battery life.
  • Integrated LDO Regulators: Provides stable and clean power for sensitive analog circuits.
  • Battery Charging Management: Supports efficient charging of lithium-ion batteries.
  • Power Path Management: Enables seamless transition between battery power and external power sources.
  • Overvoltage and Overcurrent Protection: Safeguards the device and connected components from electrical damage.
  • Compact Package: Small form factor allows for use in space-constrained applications.

Benefits:

  • Extended Battery Life: Optimized power management and low quiescent current maximize battery life in portable devices.
  • Reduced Component Count: High integration simplifies design and reduces the number of external components needed.
  • Improved System Reliability: Comprehensive protection features ensure stable and reliable operation.
  • Smaller Form Factor: Compact package enables smaller and more portable product designs.
  • Simplified Design: Integrated functionality streamlines the design process and reduces time-to-market.

The BD71822GW-E2 PMIC efficiently manages power distribution within a system. It is typically configured to supply power to a microcontroller, memory, sensors, and other peripheral devices. Its integrated battery charging capabilities and protection features make it ideal for battery-powered applications. The precise voltage regulation ensures stable operation of sensitive components, contributing to overall system performance and reliability.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Rohm Semiconductor
Lowest to $0.0644
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess