Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819225-BD6980NUX-E2
Ultra Librarian 3D Model Ultra Librarian BD6980NUX-E2 CAD Model

Description

The BD6980NUX-E2 is a system power management IC (PMIC) manufactured by Rohm Semiconductor. It's designed for applications that require efficient power management, such as portable devices, wearables, and other low-power electronic products. This PMIC integrates multiple power management functions into a single chip, reducing board space and simplifying system design.

Applications

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics.
  • Portable Devices: Smartphones, tablets, and portable media players.
  • IoT Devices: Sensors, wireless modules, and other connected devices.
  • Battery-Powered Systems: Devices requiring efficient power management for extended battery life.
  • Power Management Units: Providing stable and regulated power for various electronic components.

Features

  • Integrated Power Management: Combines multiple power management functions into a single IC.
  • High Efficiency: DC-DC converters with high efficiency for optimal power usage.
  • Low Quiescent Current: Minimizes power consumption during standby mode.
  • Multiple Output Voltages: Provides various regulated output voltages for different system components.
  • Over-Voltage Protection (OVP): Protects the system from over-voltage conditions.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown (TSD): Shuts down the device in case of over-temperature.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits

  • Simplified System Design: Reduces the number of discrete components needed for power management.
  • Reduced Board Space: Compact package minimizes PCB footprint.
  • Improved Efficiency: High-efficiency DC-DC converters extend battery life.
  • Enhanced Reliability: Integrated protection features ensure system stability.
  • Lower Power Consumption: Low quiescent current reduces overall power drain.
  • Cost-Effective Solution: Integrates multiple functions, reducing overall system cost.

Additional Details

The BD6980NUX-E2 typically includes DC-DC converters, LDO regulators, and other power management features. The exact specifications, such as the number of outputs, voltage levels, and current capabilities, vary depending on the specific configuration. It often utilizes an I2C interface for control and monitoring. It is designed for surface mount applications. The operating temperature range is typically -30°C to +85°C. The device may also include features like battery charging control and power path management. It provides a comprehensive power management solution for a variety of applications. The datasheets for the specific Rohm PMICs should be consulted for the accurate voltage and current output ranges.

You May Also Be Interested in

Halo Electronics Inc
GIGABIT GR1089 PROTECTION
Need more? Email Us
ECAD model for PTG-201G0004
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708410
Maxim Integrated
Fiber Channel Repeater 2.125Gbps 3.3V 16-Pin QSOP EP / IC FIB REPEATER DUAL
Need more? Email Us
ECAD model for MAX3773CEE+
Inphi Corporation
IC ETH AGGREGATOR
Lowest to $653.9873
ECAD model for RPCS6001C.A0-998962
Elesa USA Corporation
PC, PANEL SUPPORT CLAMPS, PANEL
Need more? Email Us
ECAD model for 49301
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / Serial 15 Gbps Octal PHY with 16 Port CDR
Lowest to $104.9886
ECAD model for WPCS4343C.A2-900365
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708313
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0272 $64.8720
5,885+ $0.0220 $129.4700
9,375+ $0.0207 $194.0625
12,500+ $0.0207 $258.7500
16,670+ $0.0194 $323.3980
21,430+ $0.0181 $387.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 139,500 pieces
MOQ: 2385 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention