EN
  • EN
  • DE

BD63441FUE2

Part No BD63441FUE2
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153221-BD63441FUE2
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD63441FUE2 CAD Model

Description

The BD63441FUE2 is a stepping motor driver IC manufactured by Rohm Semiconductor. It's designed to control the precise movement of stepping motors, commonly used in applications requiring accurate positioning and speed control.

Applications:

  • Printers: Controls the movement of print heads and paper feed mechanisms.
  • Scanners: Controls the movement of scanning heads.
  • Robotics: Drives motors in robotic arms and other automated systems.
  • Office Automation Equipment: Used in devices like fax machines and copiers.
  • Surveillance Cameras: Controls the pan and tilt mechanisms.

Features:

  • PWM Current Control: Provides precise current control for smooth and efficient motor operation.
  • Built-in Protection Circuits: Protects against overcurrent, overvoltage, and thermal shutdown.
  • Micro-Stepping Capability: Allows for finer resolution and smoother movement.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Compact Package: Enables space-saving designs.

Benefits:

  • Precise Motor Control: Enables accurate positioning and speed control.
  • Improved System Reliability: Protection circuits prevent damage from electrical faults.
  • Smoother Movement: Micro-stepping reduces vibration and noise.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Simplified Design: Integrated features reduce the need for external components.

Additional Details:

The BD63441FUE2 is typically packaged in a small surface mount package (HTSSOP or similar). It supports various stepping modes, including full-step, half-step, and micro-stepping. The PWM current control ensures efficient motor operation and minimizes heat generation. Protection features safeguard the IC and the motor from damage. The "-E2" suffix usually indicates specific packaging and environmental compliance details. Refer to the Rohm Semiconductor datasheet for detailed specifications, application circuits, and control methods.

This stepping motor driver is a key component in achieving precise and reliable motor control in a wide range of applications. Its integrated features and protection mechanisms make it a robust and efficient solution for driving stepping motors.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Rohm Semiconductor
Lowest to $0.0644
AVX Corporation
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess