EN
  • EN
  • DE

BD48E53GTR

Part No BD48E53GTR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description nano-power high-input voltage supervisor with manual reset & programmable-reset time delay 5-SOT-23 -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Watchdog Timer No
Win Source Part Number 977139-BD48E53GTR
Categories PMIC - Supervisors
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD48E53GTR CAD Model

Description

The BD48E53GTR is a voltage detector IC manufactured by Rohm Semiconductor, categorized as a PMIC (Power Management Integrated Circuit) supervisor. This IC is designed to monitor the supply voltage and issue a reset signal to microcontrollers or other digital circuits when the voltage drops below a predefined threshold. This helps prevent malfunctions and ensures stable system operation during voltage fluctuations or power dips.

Applications:

  • Microcontroller Reset Circuits: Ensures a clean reset of the microcontroller during power-up or brown-out conditions.
  • Industrial Control Systems: Protects sensitive equipment from voltage fluctuations in noisy industrial environments.
  • Automotive Electronics: Monitors battery voltage and initiates protective measures when the voltage falls below a critical level.
  • Consumer Electronics: Prevents erratic behavior in devices like TVs, audio players, and home appliances due to voltage dips.
  • Portable Devices: Safeguards against data corruption in battery-powered devices when the battery voltage is low.

Features:

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High-Precision Detection Voltage: Ensures accurate monitoring and reliable reset functionality.
  • Compact Package: Saves valuable board space in space-constrained applications.
  • Built-in Hysteresis: Prevents oscillation and ensures a stable output even with noisy input voltage.
  • Open Drain Output: Provides flexibility in interfacing with various logic levels.

Benefits:

  • Enhanced System Stability: Prevents system crashes and data corruption due to voltage drops.
  • Simplified Design: Reduces the complexity of power management circuitry.
  • Prolonged Battery Life: Minimizes power consumption in portable devices.
  • Improved Equipment Protection: Prevents damage to sensitive components during voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a reasonable price.

The BD48E53GTR constantly monitors the input voltage. If the voltage drops below the set detection threshold, the IC activates a reset signal, typically a low-level output. This reset signal remains active until the input voltage rises above the threshold plus the hysteresis voltage. The hysteresis feature prevents rapid switching of the output when the input voltage is close to the threshold. The open-drain output allows for connection to different voltage levels using an external pull-up resistor. The “53” in the name indicates a detection voltage close to 5.3V (check datasheet for exact value). The “GTR” suffix refers to the package type and taping specification.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess