EN
  • EN
  • DE

BD4833FVE-GTR

Part No BD4833FVE-GTR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819206-BD4833FVE-GTR
Ultra Librarian 3D Model Ultra Librarian BD4833FVE-GTR CAD Model

Description

The BD4833FVE-GTR is a voltage detector IC manufactured by Rohm Semiconductor. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a predefined threshold. This ensures that the system operates safely and prevents data corruption or system malfunction. It is commonly used in microcontrollers, memory devices, and other voltage-sensitive applications.

Applications

  • Microcontroller Reset: Resets the microcontroller when the supply voltage drops, preventing erratic behavior.
  • Memory Protection: Protects memory contents by resetting the system during undervoltage conditions.
  • Power Management: Monitors voltage levels to ensure stable power delivery.
  • Industrial Control Systems: Provides voltage monitoring in industrial control equipment.
  • Automotive Electronics: Used in automotive systems for voltage supervision and reset functions.

Features

  • Low Current Consumption: Consumes minimal current, making it suitable for battery-powered devices.
  • High Accuracy: Provides precise voltage detection with minimal variation.
  • Built-in Hysteresis: Prevents false resets due to voltage fluctuations.
  • Small Package: Compact package allows for easy integration into compact electronic devices.
  • Open Drain Output: Allows for flexible connection to various logic levels.

Benefits

  • System Stability: Ensures stable operation by detecting undervoltage conditions and resetting the system.
  • Data Protection: Protects memory and data integrity during voltage drops.
  • Long Battery Life: Low current consumption extends battery life in portable devices.
  • Easy Integration: Small package and flexible output make it easy to integrate into existing designs.
  • Reliable Performance: Provides consistent and reliable voltage monitoring.

Additional Details

The BD4833FVE-GTR features a detection voltage of 3.3V, making it suitable for systems operating at this voltage level. Its open-drain output allows for connection to various logic levels, providing flexibility in system design. The built-in hysteresis prevents false resets caused by voltage fluctuations or noise, ensuring stable system operation. The device operates over a wide temperature range, making it suitable for use in harsh environments.

The low current consumption of the BD4833FVE-GTR makes it an ideal choice for battery-powered devices, where minimizing power consumption is critical. The small package size allows for easy integration into compact electronic devices. The device provides a reliable and cost-effective solution for voltage monitoring and reset functions in a variety of electronic systems.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess