EN
  • EN
  • DE

BD4157MUV

Part No BD4157MUV
Manufacturer Rohm Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch IC for ExpressCardTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152627-BD4157MUV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD4157MUV CAD Model

Description

The BD4157MUV is a power distribution switch and load driver from Rohm Semiconductor, engineered for efficient power management in electronic devices. This device incorporates a high-side MOSFET switch alongside protective features such as overcurrent and short-circuit protection, as well as thermal shutdown. Its design caters to applications demanding controlled power delivery and effective load management.

Applications:

  • Power Management in Mobile Devices: Used extensively in smartphones and tablets for managing power distribution to various components.
  • USB Power Switching: Ideal for controlling power supplied to USB ports in computers and peripherals.
  • Load Switching in Industrial Equipment: Employed in industrial control systems for precise power management of sensors and actuators.
  • LED Lighting Control: Applied in LED drivers for controlling power to LED lighting systems.
  • Hot-Swap Applications: Suitable for systems where components need to be inserted or removed while the system is running.

Features:

  • Overcurrent Protection: Provides a safeguard against excessive current flow, preventing potential damage to the system.
  • Short-Circuit Protection: Quickly interrupts power supply in the event of a short circuit, minimizing damage.
  • Thermal Shutdown: Automatically shuts down the device if it overheats, protecting it from thermal damage.
  • Low On-Resistance: Reduces power loss during conduction, improving energy efficiency.
  • Enable/Disable Control: Allows for external control of the switch, enabling precise power management.

Benefits:

  • Enhanced System Reliability: Protective features ensure reliable operation and prevent damage to connected components.
  • Improved Energy Efficiency: Low on-resistance minimizes power dissipation, contributing to energy savings.
  • Compact Design: Small footprint allows for easy integration into space-constrained applications.
  • Flexible Control: Enable/disable feature offers precise control over power distribution.
  • Robust Operation: Built to withstand various electrical stresses, ensuring long-term reliability.

Additional Details:

The BD4157MUV is designed to operate within a wide input voltage range, making it versatile for various applications. The overcurrent protection is often adjustable, allowing users to customize the current limit based on their specific needs. The thermal shutdown feature is crucial for preventing thermal runaway and ensuring the longevity of the device. It is commonly available in compact surface-mount packages like VSON or WLCSP, which facilitates efficient PCB layout and miniaturization.

This power distribution switch is a robust and efficient solution for power management, providing both control and protection in a single package. Its comprehensive features and compact size make it well-suited for a variety of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5826 $60.6608
19+ $6.2220 $118.2180
29+ $6.0279 $174.8091
40+ $5.8328 $233.3120
52+ $5.6387 $293.2124
69+ $5.0554 $348.8226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess