Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151205-BA7652AF
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA7652AF CAD Model

Description

The BA7652AF is a video signal processing IC manufactured by Rohm Semiconductor. It's designed for use in video equipment to process and enhance video signals, specifically for monitor and display applications.

Applications

  • CRT Monitors
  • LCD Monitors
  • Televisions
  • Video Recorders
  • DVD Players

Features

  • Built-in Y/C Mix Circuit: Combines luminance (Y) and chrominance (C) signals.
  • Chroma Signal Trap Filter: Removes unwanted chroma signals for a cleaner luminance signal.
  • Delay Line: Provides signal delay for timing adjustment.
  • Black Level Compensation Circuit: Adjusts black levels for improved contrast.
  • Sharpness Control: Enhances image sharpness.

Benefits

  • Improved Picture Quality: Enhances sharpness and contrast for clearer and more vibrant images.
  • Reduced Noise: Filters out unwanted noise for a cleaner video signal.
  • Simplified Circuit Design: Integrates multiple functions into a single chip, reducing the number of external components required.
  • Cost-Effective Solution: Provides a cost-effective way to enhance video performance in consumer electronics.
  • Reliable Performance: Offers stable and reliable performance in video processing applications.

Additional Details

The BA7652AF integrates several key functions necessary for processing video signals, simplifying circuit design and reducing the bill of materials. The integration of Y/C mix circuit, chroma trap filter and delay line allows the BA7652AF to be implemented in devices to improve video quality. The IC operates from a single power supply. The BA7652AF is typically supplied in a small surface mount package.

You May Also Be Interested in

NXP / Nexperia
Alignment-free multistandard vision and QSS FM sound IF PLL demodulator
Need more? Email Us
ECAD model for TDA9882TS
NXP / Nexperia
1.8 V simple mobile interface link bridge IC
Lowest to $17.4170
ECAD model for PTN3700EV
Gennum
Serial Digital Reclocker
Need more? Email Us
ECAD model for GS9035A
NJR Corporation/NJRC
Lowest to $1.5765
ECAD model for NJM2504RB1-TE1-#ZZZB
NJR Corporation/NJRC
WIDE BAND 3 CIRCUITS VIDEO SWITCH
Lowest to $2.4112
ECAD model for NJM2584A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2507RB1-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2577G
NXP / Nexperia
DisplayPort 2 : 1 multiplexer
Lowest to $2.9249
ECAD model for CBTL04DP211BS
Rohm Semiconductor
For portable image equipment Upscaler IC
Need more? Email Us
ECAD model for BU1521GVW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention