EN
  • EN
  • DE

BA6688L

Part No BA6688L
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974859-BA6688L
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA6688L CAD Model

Description

The BA6688L is a monolithic integrated circuit (IC) designed by Rohm Semiconductor for use in audio applications, particularly in audio equipment requiring specific channel separation and volume control. It integrates various functions to simplify circuit design and improve overall audio performance. It comes in a compact package, which makes it suitable for applications where space is a constraint.

Applications

  • Audio amplifiers
  • Stereo systems
  • Portable audio devices
  • Car audio systems
  • Home theater systems

Features

  • Built-in electronic volume control: Provides precise adjustment of audio levels.
  • Low distortion: Ensures high-quality audio reproduction.
  • Low noise: Minimizes unwanted background noise for cleaner audio output.
  • Channel separation: Excellent channel separation prevents signal bleed-through between channels.
  • Compact package: Small footprint saves board space.
  • Wide operating voltage range: Offers flexibility in power supply design.

Benefits

  • Simplified design: Reduces the number of external components required, making circuit design simpler.
  • Improved audio quality: Delivers high-fidelity audio with minimal distortion and noise.
  • Cost-effective: Integrates multiple functions into a single chip, reducing overall system cost.
  • Space-saving: Compact package design is ideal for portable devices and other space-constrained applications.
  • Enhanced reliability: High-quality components and robust design ensure long-term reliability.

Additional Details

The BA6688L typically operates within a specified voltage range, and its performance characteristics (such as total harmonic distortion and signal-to-noise ratio) are detailed in the Rohm Semiconductor datasheet. The device integrates electronic volume control, which can often be controlled via a potentiometer or a digital interface. The package is typically a small outline package (SOP) or similar surface-mount package. Careful consideration of the thermal characteristics and proper decoupling is recommended for optimal performance.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess