EN
  • EN
  • DE

BA6219BFP-YE2 HSOP

Part No BA6219BFP-YE2 HSOP
Manufacturer Rohm Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case HSOP
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 729910-BA6219BFP-YE2 HSOP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA6219BFP-YE2 HSOP CAD Model

Description

The BA6219BFP-YE2 HSOP is a motor driver IC manufactured by Rohm Semiconductor. This device is designed to drive brushed DC motors, particularly those found in applications requiring forward and reverse control, such as in automotive or industrial environments.

Applications:

  • Automotive mirror control
  • Automotive seat position control
  • Industrial motor control applications
  • Robotics
  • Small appliance motor control

Features:

  • Dual H-bridge driver
  • Low saturation voltage
  • Built-in protection circuits (overcurrent, thermal shutdown)
  • Brake function
  • HSOP (small heat-sink quad flat package)
  • Forward and reverse control

Benefits:

  • Efficient motor control with low power dissipation
  • Reliable operation with integrated protection
  • Precise directional control for motors
  • Effective heat dissipation using the HSOP package
  • Simplified design with minimal external components
  • High reliability in various operating conditions

Additional Details:

The BA6219BFP-YE2 HSOP operates with a specific voltage range, and its low saturation voltage contributes to efficient motor control, reducing power loss and heat generation. The device features dual H-bridge drivers, enabling bidirectional control of two separate motors or providing higher current drive for a single motor. The built-in overcurrent protection safeguards the driver and the motor against excessive current draw. The thermal shutdown function protects the device from overheating. The brake function allows for rapid stopping of the motor. The HSOP package enhances heat dissipation, allowing the device to operate at higher power levels. Exact details on voltage ratings, current ratings, and specific thermal characteristics are provided in the datasheet from Rohm Semiconductor.

The BA6219BFP-YE2 HSOP is a robust and reliable motor driver designed for applications requiring precise forward and reverse control. Its combination of efficient performance, integrated protection features, and effective heat dissipation makes it a suitable choice for automotive and industrial motor control systems.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess