EN
  • EN
  • DE

BA5927FM

Part No BA5927FM
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1181659-BA5927FM
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA5927FM CAD Model

Description

The BA5927FM is a Rohm Semiconductor IC designed for motor driver applications. It's commonly used in automotive systems, particularly in applications requiring precise motor control, such as electric mirrors, power windows, and other similar functionalities.

Applications:

  • Automotive electric mirrors
  • Power windows
  • Automotive door lock systems
  • Sunroof control
  • Various automotive motor control applications

Features:

  • Built-in motor driver circuit
  • Forward/reverse rotation control
  • Brake function for precise motor stopping
  • Thermal shutdown protection
  • Overcurrent protection
  • Low standby current consumption

Benefits:

  • Precise motor control for enhanced system performance
  • Improved safety with built-in protection features
  • Reduced power consumption in standby mode
  • Simplified system design with integrated functionality
  • Reliable operation in harsh automotive environments

Additional Details:

The BA5927FM is designed to operate within the typical voltage range found in automotive systems, usually around 12V to 14V. It provides the necessary drive current for small DC motors and includes features to protect the IC and the motor from damage. The forward/reverse control allows for bidirectional motor operation, which is essential for applications like power windows and electric mirrors. The brake function enables quick and controlled stopping of the motor, enhancing the user experience and safety. The low standby current helps reduce battery drain when the system is not in active use.

The IC incorporates overcurrent protection to prevent damage from short circuits or excessive load on the motor. Thermal shutdown protection prevents the IC from overheating and failing. These protection features contribute to the overall reliability and longevity of the system. The BA5927FM often comes in a compact surface-mount package, making it suitable for space-constrained automotive applications. It is designed to meet the rigorous requirements of the automotive industry, ensuring robust and dependable performance over its lifespan.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
TE Connectivity
Need more? Email Us
AVX Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess