EN
  • EN
  • DE

BA4580RFVM

Part No BA4580RFVM
Manufacturer Rohm Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Operational Amplifiers: Low Noise
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151092-BA4580RFVM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA4580RFVM CAD Model

Description

The BA4580RFVM is a dual operational amplifier (op-amp) IC manufactured by Rohm Semiconductor. It's designed for high-performance audio and general-purpose applications requiring low noise, high gain, and excellent stability. This IC integrates two independent op-amps in a single package, making it a space-efficient and cost-effective solution for various electronic circuits.

Applications:

  • Audio preamplifiers
  • Line amplifiers
  • Headphone amplifiers
  • Active filters (e.g., low-pass, high-pass, band-pass)
  • Equalizers
  • Mixers
  • Instrumentation amplifiers
  • Signal conditioning circuits

Features:

  • Dual operational amplifier
  • Low noise
  • High gain
  • Wide bandwidth
  • High slew rate
  • Low distortion
  • Wide operating voltage range
  • Stable operation

Benefits:

  • Superior audio quality with minimal added noise
  • Enhanced amplification of weak signals
  • Accurate and fast signal processing
  • Low harmonic distortion for clean audio reproduction
  • Versatile usage in a wide range of circuit designs
  • Reliable performance across varying operating conditions
  • Space-saving design due to dual op-amps in one package

Specifications:

The BA4580RFVM typically operates from a dual supply voltage range of ±4V to ±18V. It exhibits a very low input noise voltage, making it suitable for sensitive audio applications. The open-loop voltage gain is high, typically around 100dB, enabling significant amplification of weak signals. The bandwidth is wide, and the slew rate is high, allowing for accurate and fast signal processing. The total harmonic distortion (THD) is very low, ensuring clean audio reproduction. It's often housed in a surface-mount package like SOP-8 or similar, facilitating easy integration into PCBs. The operating temperature range is generally from -40°C to +85°C.

The BA4580RFVM is commonly used in audio preamplifiers to boost the level of weak audio signals from sources like microphones or instruments before they're fed into a power amplifier. As a line amplifier, it increases the signal strength for transmission over long cables, reducing signal loss and maintaining audio quality. In headphone amplifiers, it provides sufficient power to drive headphones with low impedance, ensuring a high-fidelity listening experience. The op-amp can be configured to create active filters that selectively amplify or attenuate specific frequency ranges, allowing for custom audio shaping. It can be implemented in equalizers to adjust the tonal balance of audio signals and in mixers to combine multiple audio signals into a single output.

In instrumentation amplifiers, the BA4580RFVM provides high input impedance and common-mode rejection, making it suitable for measuring small differential signals in noisy environments. It is also used in signal conditioning circuits to amplify, filter, and buffer signals from sensors or other electronic devices, preparing them for data acquisition or processing.

Overall, the BA4580RFVM from Rohm Semiconductor is a versatile, high-performance dual op-amp suitable for demanding audio and general-purpose applications where low noise, high gain, and excellent stability are essential.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
905+ $0.1111 $100.5455
1,395+ $0.1077 $150.2415
1,920+ $0.1042 $200.0640
2,485+ $0.1007 $250.2395
3,325+ $0.0903 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess