EN
  • EN
  • DE

BA10358FV-E2

Part No BA10358FV-E2
Manufacturer Rohm Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 500KHZ 8SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Operating Supply Current 700μA
Channel Output Current 20mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SSOPB
Win Source Part Number 010726-BA10358FV-E2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BA10358FV-E2 CAD Model

Description

The BA10358FV-E2 is crafted for engineers seeking a balance between performance and size. Suitable for surface mount technologies, it embodies efficiency and precision.

Features and Benefits

  • Micro-power consumption, ideal for battery-powered applications.
  • Wide temperature operation range, ensuring adaptability to various climates.
  • Enhanced slew rate for quick response times.

Applications

  • Portable instruments
  • Home automation systems
  • Security systems
  • Precision control circuits

By leveraging advanced technologies, this amplifier excels in modern electronic devices, contributing to improved electronic project outcomes.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to €13.3124
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to €1.2781
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to €65.5379
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to €1.0650
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to €2.9287
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to €3.9937
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to €1.0650
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to €0.5432
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to €0.9825

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ €0.0756 €46.0931
1,295+ €0.0708 €91.6931
2,010+ €0.0684 €137.5384
2,880+ €0.0636 €183.1064
3,740+ €0.0612 €228.8884
4,670+ €0.0588 €274.6971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess