The 2SCR375PT100R is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. This transistor is designed for high-frequency amplification and switching applications. Its compact package and excellent high-frequency characteristics make it suitable for use in a variety of electronic circuits.
Applications
- High-frequency amplifier circuits
- Oscillator circuits
- Mixer circuits
- Switching circuits in high-speed applications
- RF (Radio Frequency) applications
Features
- NPN Silicon Epitaxial Planar Transistor
- High transition frequency (fT)
- Low collector output capacitance
- Small plastic mold type (MPT3) package
- Excellent high-frequency characteristics
Benefits
- Enables high-gain amplification at high frequencies
- Allows for efficient signal processing in RF applications
- Reduces signal loss due to low output capacitance
- Facilitates compact circuit design due to its small package
- Provides reliable performance in demanding applications
Additional Details
The transistor's specifications include a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 0.15A, and a power dissipation (PC) of 0.2W. The transition frequency (fT) is typically 1.5 GHz. The MPT3 package ensures efficient heat dissipation and easy mounting on printed circuit boards. It is commonly used in communication devices, such as mobile phones and wireless modules, as well as in test and measurement equipment.