EN
  • EN
  • DE

1SR154-400FTE25A

Part No 1SR154-400FTE25A
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989103-1SR154-400FTE25A
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SR154-400FTE25A CAD Model

Description

The 1SR154-400FTE25A is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and features a low forward voltage drop and fast reverse recovery time. This diode is commonly used in various electronic circuits for rectification, clamping, and protection purposes.

Applications:

  • High-speed switching circuits: Used in circuits requiring fast switching speeds.
  • Rectification: Employed in power supplies and other rectification circuits.
  • Clamping circuits: Protects sensitive components from voltage spikes.
  • Reverse polarity protection: Prevents damage from incorrect polarity connections.
  • Voltage multiplier circuits: Used in voltage multiplier applications.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast reverse recovery time: Enables high-speed switching operation.
  • High surge current capability: Withstands high surge currents without damage.
  • Small package size: Compact size allows for high-density circuit designs.
  • High reliability: Ensures reliable performance in demanding applications.

Benefits:

  • Improved circuit efficiency: Low forward voltage drop reduces power loss and improves efficiency.
  • Fast switching speed: Enables high-speed operation in switching circuits.
  • Effective protection: Protects sensitive components from voltage spikes and reverse polarity.
  • Compact design: Small package size allows for space-saving circuit designs.
  • Reliable performance: Ensures reliable operation in demanding environments.

Additional Details:

The 1SR154-400FTE25A diode should be operated within its specified voltage and current ratings. Proper heat sinking may be required in high-power applications. The diode is typically available in surface-mount packages for automated assembly.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess