EN
  • EN
  • DE

R65C02P1

Part No R65C02P1
Manufacturer Rockwell
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087453-R65C02P1
Categories OEM Parts(O-R)
Manufacturer Rockwell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R65C02P1 CAD Model

Description

The R65C02P1 is an enhanced version of the popular 6502 8-bit microprocessor, manufactured by Rockwell. This CMOS (Complementary Metal-Oxide-Semiconductor) version offers significant improvements over the original NMOS (N-channel MOS) 6502, primarily in terms of reduced power consumption and enhanced features. The 6502 architecture was widely used in early personal computers, game consoles, and embedded systems.

Applications:

  • Early personal computers: Used in computers like the Apple II, Commodore PET, and Atari 8-bit series.
  • Game consoles: The heart of the Nintendo Entertainment System (NES).
  • Embedded systems: Suitable for various embedded applications requiring low power consumption and simple architecture.
  • Industrial control systems: Can be used in legacy industrial equipment requiring a simple and reliable processor.
  • Educational platforms: Still utilized in educational settings for teaching computer architecture and assembly language programming.

Features:

  • 8-bit microprocessor: Processes data in 8-bit chunks.
  • CMOS technology: Offers significantly reduced power consumption compared to the original NMOS 6502.
  • 64KB addressable memory: Can directly address up to 64 kilobytes of memory.
  • Simple instruction set: Relatively easy to learn and use, making it suitable for beginners.
  • Multiple addressing modes: Provides a variety of addressing modes for accessing memory and peripherals.
  • Interrupt handling: Supports interrupt requests for handling asynchronous events.
  • Clock speeds up to 4 MHz: Offers reasonable processing speed for many applications.

Benefits:

  • Low power consumption: CMOS technology makes it suitable for battery-powered applications.
  • Simple and easy to use: Simplifies software development and reduces time-to-market.
  • Large existing software base: A wealth of software and documentation available due to its widespread use in the past.
  • Reliable and robust: Proven architecture known for its reliability and stability.
  • Cost-effective: Relatively inexpensive compared to more modern processors.

Technical Specifications (These can vary depending on specific part number):

  • Data Bus Width: 8 bits
  • Address Bus Width: 16 bits
  • Maximum Clock Speed: Typically 1 MHz to 4 MHz
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: Typically 0°C to +70°C
  • Package Type: DIP (Dual In-line Package)

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess