EN
  • EN
  • DE

X28C512JIZ-15

Part No X28C512JIZ-15
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Description X28C512JIZ-15 Intersil
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1105054-X28C512JIZ-15
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C512JIZ-15 CAD Model

Description

The X28C512JIZ-15 is a 512K (64K x 8) CMOS EEPROM manufactured by Rochester Electronics. This device is designed for non-volatile memory applications where data must be retained even when power is removed. It features in-system programmability, fast access times, and high endurance, making it suitable for a variety of embedded systems.

Applications:

  • Embedded systems
  • Industrial control systems
  • Data logging applications
  • Programmable logic controllers (PLCs)
  • Automotive electronics

Features:

  • 512K (64K x 8) memory organization
  • Fast access time (150ns)
  • Low power CMOS technology
  • In-system programmability
  • Automatic page write operation
  • Data protection features (e.g., write protection)
  • High endurance (100,000 write cycles per byte)
  • TTL compatible inputs and outputs
  • Single 5V power supply

Benefits:

  • Non-Volatile Storage: Ensures reliable data retention even when power is lost, protecting critical information.
  • In-System Programmability: Allows for easy firmware updates and configuration changes without removing the device from the system, saving time and resources.
  • High Endurance: Can withstand a large number of write cycles, making it suitable for applications requiring frequent data updates.
  • Fast Access Time: Provides quick data retrieval, enhancing the overall performance of the system.
  • Low Power Consumption: Reduces energy consumption, making it ideal for battery-powered applications or energy-efficient systems.

Additional Details:

The X28C512JIZ-15 operates on a single 5V power supply. It utilizes automatic page write operation for simplified programming and reduced programming time. Data protection features are included to prevent accidental data corruption. It's commonly used for storing firmware, configuration settings, and calibration data. The 'JIZ' likely indicates a specific package type. Note that Rochester Electronics specializes in continuing support for mature and end-of-life components, so this part may be a re-manufactured or continued production of a Xicor original.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess