EN
  • EN
  • DE

TN80C196KB

Part No TN80C196KB
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description 80C196KB Intel DC88+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 1190366-TN80C196KB
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN80C196KB CAD Model

Description

The TN80C196KB is a high-performance 16-bit microcontroller manufactured by Rochester Electronics. It is based on the Intel 8096 architecture and designed for embedded control applications requiring high processing power and real-time performance.

Applications:

  • Motor Control: Precise control of electric motors in industrial and automotive applications.
  • Robotics: Control of robotic arms, mobile robots, and other robotic systems.
  • Industrial Automation: Control of manufacturing equipment, process control systems, and other industrial applications.
  • Automotive Electronics: Engine management systems, anti-lock braking systems (ABS), and other automotive control systems.
  • Data Acquisition Systems: Collection and processing of data from sensors and other data sources.

Features:

  • CPU Architecture: 16-bit 8096 architecture.
  • Clock Speed: High clock speed for fast processing.
  • Memory: On-chip RAM and ROM.
  • Timers/Counters: Multiple timers and counters for precise timing and control.
  • Serial Communication: UART and other serial communication interfaces.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal processing.
  • Pulse Width Modulation (PWM): PWM outputs for motor control and other applications.
  • Interrupt Controller: Flexible interrupt controller for real-time response.

Benefits:

  • High Performance: 16-bit architecture and high clock speed for demanding applications.
  • Real-Time Control: Timers, counters, and interrupt controller for real-time performance.
  • Versatile Connectivity: Serial communication interfaces and ADC for flexible connectivity.
  • Integrated Peripherals: On-chip peripherals reduce external component count.
  • Robust Design: Designed for reliable operation in industrial environments.

The TN80C196KB is a powerful and versatile microcontroller suitable for a wide range of embedded control applications. Its high performance, real-time capabilities, and integrated peripherals make it an excellent choice for motor control, robotics, industrial automation, and automotive electronics. Rochester Electronics ensures the continued availability of this microcontroller, providing long-term support for existing and new designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess