EN
  • EN
  • DE

TD80C51FA1

Part No TD80C51FA1
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028872-TD80C51FA1
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD80C51FA1 CAD Model

Description

The TD80C51FA1, manufactured by Rochester Electronics, is a microcontroller based on the popular 8051 architecture. This microcontroller is designed for embedded applications, offering a balance of performance and low power consumption.

Applications:

  • Industrial control systems: Used in programmable logic controllers (PLCs) and other automation equipment.
  • Consumer electronics: Integrated into devices such as remote controls, appliances, and toys.
  • Automotive electronics: Employed in engine control units (ECUs) and other vehicle systems.
  • Instrumentation: Utilized in data acquisition systems and measuring instruments.
  • Robotics: Provides control and processing capabilities for robotic systems.

Features:

  • 8051 core: Leverages the widely used and well-understood 8051 instruction set.
  • On-chip memory: Includes both RAM and ROM for program and data storage.
  • Timers and counters: Provides timing functions for precise control and measurement.
  • Serial communication interfaces: Supports UART, SPI, and I2C protocols for communication with other devices.
  • Interrupt controller: Enables real-time response to external events.

Benefits:

  • Ease of use: Familiar 8051 architecture simplifies software development.
  • Versatility: Suitable for a wide range of embedded applications.
  • Low power consumption: Extends battery life in portable devices.
  • Integrated peripherals: Reduces the need for external components, lowering system cost.
  • Robust performance: Designed for reliable operation in harsh environments.

The TD80C51FA1 features a specific clock speed and memory configuration. It offers a set of programmable I/O pins that can be configured for various functions. The on-chip timers and counters are essential for implementing real-time control algorithms. Its serial communication interfaces enable connectivity to sensors, actuators, and other peripherals. The interrupt controller allows the microcontroller to respond quickly to external events, making it suitable for time-critical applications. Rochester Electronics manufactures this part ensuring long-term availability and support.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess