EN
  • EN
  • DE

QD8253-5

Part No QD8253-5
Manufacturer Rochester Electronics
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086710-QD8253-5
Categories OEM Parts(O-R)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QD8253-5 CAD Model

Description

The QD8253-5, manufactured by Rochester Electronics, is a programmable interval timer. It's designed for generating accurate timing signals and square waves for various applications. As a programmable device, its operational characteristics can be modified through software, offering flexibility in diverse timing-related tasks.

Applications

  • Real-time clocks
  • Frequency generators
  • Event counters
  • Watchdog timers
  • Motor speed control
  • Tone generation for audio systems

Features

  • Three independent 16-bit counters
  • Six programmable operating modes (mode 0 to mode 5)
  • Binary or BCD counting
  • Maximum clock frequency of 5 MHz
  • Read-back capability for counter values
  • Compatible with various microprocessors
  • Available in DIP (Dual In-line Package)

Benefits

  • Precise Timing Control: The QD8253-5 provides accurate and reliable timing signals, essential for many real-time applications.
  • Versatile Operating Modes: The six programmable modes offer flexibility in generating different types of waveforms and timing sequences.
  • Multiple Independent Counters: The three counters can be used independently or cascaded for extended timing ranges.
  • Simplified System Design: The integrated nature of the timer simplifies system design by providing a complete timing solution in a single chip.
  • Wide Range of Applications: The QD8253-5 can be used in a variety of applications that require precise timing or frequency generation.

Additional Details

The QD8253-5 is typically packaged in a 24-pin DIP. It requires a 5V power supply. Detailed timing diagrams and programming information are available in the manufacturer's datasheet. The device is programmed through a set of control words that define the operating mode, counting format, and initial count values for each counter. Rochester Electronics often remanufactures or continues production of components, so their datasheets should be consulted for exact specifications of their version.

You May Also Be Interested in

Intel
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess