EN
  • EN
  • DE

MTA36ASF8G72PZ-2G9

Part No MTA36ASF8G72PZ-2G9
Manufacturer Rochester Electronics
Catalog Memory - Modules
Description DDR4-2933Y 8Gx72 ECC Reg/RDIMM 2Rx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946257-MTA36ASF8G72PZ-2G9
Series *
Ultra Librarian 3D Model Ultra Librarian MTA36ASF8G72PZ-2G9 CAD Model

Description

The MTA36ASF8G72PZ-2G9 is an 8GB DDR4 ECC Registered DIMM (RDIMM) from Rochester Electronics. This memory module is designed to enhance the performance and reliability of server and workstation environments. It adheres to the JEDEC standards for DDR4 memory, ensuring compatibility and interoperability with a wide range of systems.

Applications:

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers
  • Cloud computing infrastructure

Features:

  • 8GB capacity
  • DDR4 technology
  • ECC (Error-Correcting Code) for data integrity
  • Registered DIMM (RDIMM) for improved stability and scalability
  • Operating speed of 2933 MHz
  • 288-pin DIMM form factor
  • 1.2V operating voltage

Benefits:

  • Increased System Performance: The high-speed DDR4 technology and large 8GB capacity allow for faster data access and processing, resulting in improved overall system performance.
  • Enhanced Data Reliability: ECC functionality detects and corrects single-bit errors, preventing data corruption and ensuring data integrity, which is crucial for mission-critical applications.
  • Improved Stability and Scalability: The Registered DIMM design enhances signal integrity and stability, allowing for higher memory module densities and improved system scalability.
  • Reduced Downtime: By preventing data errors and system crashes, the MTA36ASF8G72PZ-2G9 helps minimize downtime and ensures continuous operation of critical systems.
  • Energy Efficiency: DDR4 technology operates at a lower voltage (1.2V) compared to previous generations, resulting in reduced power consumption and heat generation.

Additional Details:

The MTA36ASF8G72PZ-2G9 is specifically designed for server and workstation environments that demand high levels of performance, reliability, and scalability. It is suitable for applications such as database management, virtualization, scientific computing, and other memory-intensive workloads. The module supports advanced memory management features, including on-die termination (ODT) and dynamic calibration, which further enhance signal integrity and stability. The 2933 MHz operating speed ensures that the memory can keep pace with the demands of modern processors and applications. Rochester Electronics ensures these memory modules meet the original manufacturer's specifications and performance standards.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess