EN
  • EN
  • DE

MCIMX6X4EVM10AB

Part No MCIMX6X4EVM10AB
Manufacturer Rochester Electronics
Catalog Embedded - Microprocessors
Description MCIMX6X4EVM10AB - I.MX 6 32-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 227MHz, 1GHz 529-MAPBGA (19x19)
Manufacturer Freescale Semiconductor - NXP
Series i.MX6SX
Package Bulk
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Speed 227MHz, 1GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 529-LFBGA
Case / Package 529-MAPBGA (19x19)
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926562-MCIMX6X4EVM10AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6X4EVM10AB CAD Model

Description

The MCIMX6X4EVM10AB is an i.MX6SX series microprocessor IC manufactured by Freescale Semiconductor - NXP.

  • Series: ARM Cortex-A9 and ARM Cortex-M4
  • Core Count: 2 cores
  • Bit Size: 32-bit
  • Speed: 227MHz, 1GHz
  • Package: 529-MAPBGA (19x19)
  • Operating Temperature: -20°C to 105°C (TJ)
  • Applications: Automotive, consumer, industrial, and medical
  • Package Quantity: 1
  • Packaging: Bulk

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.0887 $106.1774
3+ $43.5601 $130.6803
5+ $42.1988 $210.9940
6+ $40.8375 $245.0250
8+ $39.4763 $315.8104
10+ $35.3924 $353.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 672 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess