EN
  • EN
  • DE

MC6809P

Part No MC6809P
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description IC Memory MC6809/MC6809P MOTOROLA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031192-MC6809P
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC6809P CAD Model

Description

The MC6809P, manufactured by Rochester Electronics, is an 8-bit microprocessor known for its advanced architecture and instruction set. Originally designed by Motorola, it is now produced by Rochester Electronics to ensure continued availability for legacy systems and embedded applications. The MC6809 is recognized for its orthogonal instruction set, powerful addressing modes, and efficient interrupt handling, making it a popular choice for a variety of control and processing tasks.

Applications

  • Arcade games: Used in classic arcade games due to its real-time processing capabilities and ability to handle complex graphics.
  • Industrial control systems: Employed in automation equipment and process control for its reliability and deterministic behavior.
  • Educational computers: Utilized in early personal computers and educational systems to teach programming and computer architecture.
  • Musical instruments: Integrated into synthesizers and other electronic musical instruments for sound generation and control.
  • Robotics: Incorporated into robot controllers for motion planning and sensor data processing.

Features

  • Orthogonal instruction set: Simplifies programming and allows for efficient code generation.
  • Powerful addressing modes: Provides flexibility in accessing memory and data.
  • Hardware multiplication: Enables fast execution of arithmetic operations.
  • Efficient interrupt handling: Allows for quick response to external events.
  • Two 16-bit index registers: Facilitates complex data structure manipulation.

Benefits

  • Simplified programming: Orthogonal instruction set makes code easier to write and maintain.
  • Increased performance: Efficient addressing modes and hardware multiplication contribute to faster execution speeds.
  • Enhanced system reliability: Robust interrupt handling minimizes latency and ensures timely response to events.
  • Versatile architecture: Suitable for a wide range of applications due to its flexible design.
  • Continued availability: Manufactured by Rochester Electronics, ensuring a reliable source of supply.

Additional Details

The MC6809P features an 8-bit data bus and a 16-bit address bus, allowing it to address up to 64KB of memory. Its instruction set includes instructions for data movement, arithmetic operations, logical operations, and control flow. The processor includes two 16-bit index registers, two 8-bit accumulators, and a direct page register. It is typically packaged in a 40-pin dual in-line package (DIP) for easy integration into circuit boards. As a product of Rochester Electronics, it benefits from their commitment to long-term support and quality manufacturing.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess