The CY62148-70ZC is a high-performance CMOS static RAM (SRAM) device manufactured by Rochester Electronics. As a static RAM, it retains data as long as power is supplied, offering fast access times and ease of use. It is often used in applications requiring quick and reliable data storage.
Applications
- Cache memory in microprocessors and microcontrollers
- Data buffering in communication systems
- Program storage in embedded systems
- Look-up tables in digital signal processing (DSP)
- Data logging applications
Features
- Fast access time: Provides quick data retrieval, enhancing system performance.
- Low power consumption: Reduces energy usage, suitable for battery-powered applications.
- Wide operating voltage range: Offers flexibility in system design.
- Data retention capability: Maintains data integrity as long as power is supplied.
- CMOS technology: Provides high performance and low power consumption.
- Easy to use: Simple interface for read and write operations.
Benefits
- Improved system performance: Fast access time enables quick data processing and retrieval.
- Extended battery life: Low power consumption prolongs the operational time of battery-powered devices.
- Reliable data storage: Data retention capability ensures data integrity even during power fluctuations.
- Simplified system design: Easy-to-use interface reduces design complexity.
- Cost-effective solution: Provides a balance of performance and price.
Additional Details
The CY62148-70ZC is typically organized as 32K x 8 bits, providing a total storage capacity of 256 Kbits. It operates over a wide temperature range, making it suitable for various industrial and commercial applications. The device is available in a standard package, facilitating easy integration into existing systems. It features a simple memory interface, allowing for straightforward read and write operations. The fast access time ensures that data can be retrieved quickly, minimizing delays in data processing. The low power consumption makes it an ideal choice for portable devices and other applications where energy efficiency is critical. The CY62148-70ZC is a reliable and cost-effective solution for applications requiring high-performance static RAM.