EN
  • EN
  • DE

CD74ACT563E

Part No CD74ACT563E
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216255-CD74ACT563E
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT563E CAD Model

Description

The CD74ACT563E is an octal D-type transparent latch with 3-state outputs manufactured by Rochester Electronics. This device is part of the 74ACT series, known for its advanced CMOS technology offering high speed and low power consumption. The CD74ACT563E is designed for use in buffer registers, I/O ports, and memory address drivers.

Applications

  • Buffer Registers: Temporary storage of data in digital systems.
  • I/O Ports: Interfacing between microprocessors and peripheral devices.
  • Memory Address Drivers: Driving address lines for memory access.
  • Data Multiplexing: Selecting one of several data sources.
  • Data Storage: Holding data values for later use.

Features

  • Octal Latch: Eight independent D-type latches in a single package.
  • 3-State Outputs: Allows outputs to be high, low, or high-impedance.
  • High Speed Operation: Fast propagation delay for high-speed data transfer.
  • Low Power Consumption: Minimizes power dissipation in digital systems.
  • TTL Compatible Inputs: Can be driven directly from TTL logic circuits.

Benefits

  • Increased System Performance: Fast latches enable high-speed data processing.
  • Versatile Applications: Suitable for a wide range of digital logic applications.
  • Simplified System Design: Octal latch reduces component count and simplifies circuit layout.
  • Easy Integration: TTL compatible inputs facilitate integration with digital systems.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.

Additional Details

The CD74ACT563E is commonly available in a 20-pin DIP or SOIC package. Rochester Electronics often remanufactures or continues to produce components that are no longer actively supported by the original manufacturer. Consult the Rochester Electronics datasheet for specific timing specifications, voltage ranges, and package information.

You May Also Be Interested in

Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
TDK Corporation
Lowest to $0.0244
C&K Components
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess