EN
  • EN
  • DE

AD9702BW

Part No AD9702BW
Manufacturer Rochester Electronics
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 3-CH DAC, PARALLEL, 4 BITS INPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 4 Bit Digital to Analog Converter 3 24-CDIP
Manufacturer Analog Devices Inc.
Series *
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Package 24-CDIP (0.600", 15.24mm) Window
Case / Package 24-CDIP
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859827-AD9702BW
Ultra Librarian 3D Model Ultra Librarian AD9702BW CAD Model

Description

The AD9702BW is a high-speed, 12-bit Digital-to-Analog Converter (DAC) manufactured by Analog Devices and supplied by Rochester Electronics. This DAC is designed for high-performance applications requiring excellent dynamic performance, low glitch, and high update rates. It's a versatile component suitable for a wide range of signal generation and reconstruction tasks.

Applications

  • Direct Digital Synthesis (DDS): Used in DDS systems for generating complex waveforms.
  • Waveform Generation: Employed in instruments for creating arbitrary waveforms.
  • Digital Radio: Integrated into digital radio transmitters and receivers.
  • Medical Imaging: Utilized in medical imaging equipment for signal reconstruction.
  • ATE (Automatic Test Equipment): Found in test equipment for generating precise analog signals.

Features

  • 12-Bit Resolution: Provides high-resolution signal conversion.
  • High Update Rate: Offers fast update rates for generating high-frequency signals.
  • Low Glitch Energy: Minimizes unwanted transient signals during conversion.
  • Excellent Dynamic Performance: Delivers high signal-to-noise ratio (SNR) and low distortion.
  • Differential Current Outputs: Provides differential current outputs for flexible interfacing.
  • Internal Reference: May include an internal voltage reference for simplified design.

Benefits

  • High Signal Fidelity: Ensures accurate signal reconstruction and generation.
  • Versatile Signal Generation: Enables the creation of complex and arbitrary waveforms.
  • Reduced System Complexity: Simplifies system design due to integrated features.
  • Improved System Performance: Enhances the overall performance of signal processing systems.
  • Reliable Operation: Provides stable and consistent performance in demanding environments.

Additional Details

The AD9702BW typically comes in a surface-mount package. It requires careful consideration of power supply decoupling and grounding to minimize noise and maintain performance. The output current range can be adjusted to optimize the signal-to-noise ratio. The device supports various data input formats for easy interfacing with digital signal processors (DSPs) and other digital circuits. The specified temperature range ensures reliable operation in industrial and commercial applications. Proper thermal management may be required for high update rate operation.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess