The 74S00FN is a high-speed quad 2-input NAND gate from the 74S series of logic gates, now manufactured by Rochester Electronics. This integrated circuit performs the logical NAND operation on four independent pairs of inputs. The output of each gate is LOW only when both inputs are HIGH; otherwise, the output is HIGH. Known for its speed and reliable operation, the 74S00FN is suitable for applications requiring fast logic operations.
Applications
- Digital logic circuits
- Data processing systems
- Control systems
- Frequency dividers
- Signal gating
Features
- Quad 2-input NAND gates: Contains four independent NAND gates in a single package.
- High speed: Offers fast switching speeds due to the Schottky TTL design.
- Standard TTL logic levels: Compatible with other TTL logic devices.
- Wide operating temperature range: Operates reliably in various environments.
Benefits
- Fast logic operations enhance system performance.
- Easy integration into existing TTL logic systems.
- Reduces component count and board space due to the quad-gate design.
- Improved system reliability thanks to the robust design.
- Cost-effective solution for implementing NAND logic functions.
Technical Specifications: The 74S00FN operates from a 5V power supply and has specific input and output voltage and current characteristics. It is typically available in a DIP (Dual In-line Package) or surface-mount package. The datasheet provides detailed information on timing characteristics, voltage levels, and power dissipation. The high-speed characteristic makes this part suitable for time-critical applications.